Microchip Technology, Inc. OEM Parts - OEM Parts (0 - 9) - 5962-8764501EA 5962-8764501EA

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039387-5962-8764501 EA Mounting: SMD (SMT) Duty Cycle: 49 % Number of Pins: 16 Output Voltage: 19 V Rise Time: 200 ns Fall Time: 100 ns Categories: OEM Parts(0-9) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 600 kHz Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Supply Voltage: 40 V
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039387-5962-8764501 EA Mounting: SMD (SMT) Duty Cycle: 49 % Number of Pins: 16 Output Voltage: 19 V Rise Time: 200 ns Fall Time: 100 ns Categories: OEM Parts(0-9) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 600 kHz Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Supply Voltage: 40 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 5962-8764501EA - 1039387-5962-8764501EA - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 5962-8764501EA
1039387-5962-8764501EA
OEM Parts - OEM Parts (0 - 9) - 5962-8764501EA 1039387-5962-8764501EA
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039387-5962-8764501 EA Mounting: SMD (SMT) Duty Cycle: 49 % Number of Pins: 16 Output Voltage: 19 V Rise Time: 200 ns Fall Time: 100 ns Categories: OEM Parts(0-9) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 600 kHz Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Supply Voltage: 40 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039387-5962-8764501EA
Mounting: SMD (SMT)
Duty Cycle: 49 %
Number of Pins: 16
Output Voltage: 19 V
Rise Time: 200 ns
Fall Time: 100 ns
Categories: OEM Parts(0-9)
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 600 kHz
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Max Supply Voltage: 40 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1039387-5962-8764501EA
Product Name OEM Parts - OEM Parts (0 - 9) - 5962-8764501EA
Unlock Full Specs
to access all available technical data