IC POT DGTL 100K 2CH SPI 14-SOIC Product overview: 42100ISL from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-42100ISL can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 052679-42100ISL
Packaging: Tube/Rail
Features: Cascade Pin
Number of Circuits: 2
Tolerance: ±30%
Configuration: Potentiometer
Memory Type: Volatile
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 800 ppm/°C
Resistance - Wiper (Ohms) (Typ): 175
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 717-42100ISL | 052679-42100ISL |
| Product Name | Dual SOIC Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - 42100ISL |
| Potentiometer Type | Digital Potentiometer |