Microchip Technology, Inc. Linear - Linear - Comparators - 33YM 33YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 161144-33YM Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 2 Current - Output (Typ): 20mA Propagation Delay (Max): 5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 161144-33YM Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 2 Current - Output (Typ): 20mA Propagation Delay (Max): 5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - 33YM - 161144-33YM - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - 33YM
161144-33YM
Linear - Linear - Comparators - 33YM 161144-33YM
Manufacturer: Microchip Technology Win Source Part Number: 161144-33YM Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 2 Current - Output (Typ): 20mA Propagation Delay (Max): 5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 161144-33YM
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 2
Current - Output (Typ): 20mA
Propagation Delay (Max): 5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
SOT23 Linear Comparator IC - 692-33YM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOT23 Linear Comparator IC
692-33YM
SOT23 Linear Comparator IC 692-33YM
IC COMP LATCHED W/REF SOT23-5 Product overview: 33YM from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-33YM can be used for catalog matching and distributor lookup.

IC COMP LATCHED W/REF SOT23-5 Product overview: 33YM from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-33YM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog Comparators Analog Comparators
Product Number 161144-33YM 692-33YM
Product Name Linear - Linear - Comparators - 33YM SOT23 Linear Comparator IC
Supply Voltage (VS) 1.5 to 5.5 volts
Unlock Full Specs
to access all available technical data