Microchip Technology, Inc. 12BIT Analog-to-Digital Converter IC 3201-CI/SN

Description
IC ADC 12BIT SINGLE CHAN 8SOIC Product overview: 3201-CI/SN from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-3201-CI/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ADC 12BIT SINGLE CHAN 8SOIC Product overview: 3201-CI/SN from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-3201-CI/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12BIT Analog-to-Digital Converter IC - 700-3201-CI/SN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12BIT Analog-to-Digital Converter IC
700-3201-CI/SN
12BIT Analog-to-Digital Converter IC 700-3201-CI/SN
IC ADC 12BIT SINGLE CHAN 8SOIC Product overview: 3201-CI/SN from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-3201-CI/SN can be used for catalog matching and distributor lookup.

IC ADC 12BIT SINGLE CHAN 8SOIC Product overview: 3201-CI/SN from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-3201-CI/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - 3201-CI/SN
197625-3201-CI/SN
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - 3201-CI/SN 197625-3201-CI/SN
Manufacturer: Microchip Technology Win Source Part Number: 197625-3201-CI/SN Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Pseudo-Differential Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 100k Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 197625-3201-CI/SN
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 100k
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-3201-CI/SN 197625-3201-CI/SN
Product Name 12BIT Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - 3201-CI/SN
Interface Type SPI SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914851 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 16
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC10731CIWMX - 1043377-ADC10731CIWMX - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; SOIC
Packing Method Tape Reel; Tape & Reel (TR)
View Details
 - SI8901D-A02-GS - Rochester Electronics
Specs
Package Type SOIC; 16-SOIC-300MILS
Packing Method Tube; Tube
View Details
4 suppliers