Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - 30F4012-30I/SO 30F4012-30I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 075687-30F4012-30I/S O Packaging: Tube/Rail Core Processor: dsPIC Number of I/O: 20 Program Memory Size: 48KB (16K x 24) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 30 MIPs Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 075687-30F4012-30I/S O Packaging: Tube/Rail Core Processor: dsPIC Number of I/O: 20 Program Memory Size: 48KB (16K x 24) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 30 MIPs Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - 30F4012-30I/SO - 075687-30F4012-30I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - 30F4012-30I/SO
075687-30F4012-30I/SO
Embedded - Embedded - Microcontrollers - 30F4012-30I/SO 075687-30F4012-30I/SO
Manufacturer: Microchip Technology Win Source Part Number: 075687-30F4012-30I/S O Packaging: Tube/Rail Core Processor: dsPIC Number of I/O: 20 Program Memory Size: 48KB (16K x 24) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 30 MIPs Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 075687-30F4012-30I/SO
Packaging: Tube/Rail
Core Processor: dsPIC
Number of I/O: 20
Program Memory Size: 48KB (16K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 6x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 30 MIPs
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT 48KB Embedded Microcontroller MCU - 685-30F4012-30I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-30F4012-30I/SO
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-30F4012-30I/SO
IC MCU 16BIT 48KB FLASH 28SOIC Product overview: 30F4012-30I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-30F4012-30I/SO can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 28SOIC Product overview: 30F4012-30I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-30F4012-30I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 075687-30F4012-30I/SO 685-30F4012-30I/SO
Product Name Embedded - Embedded - Microcontrollers - 30F4012-30I/SO 16-bit 16BIT 48KB Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Life Cycle Stage Active
RAM 48 KB 2 KB
ROM 1 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814BRU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167SRLMHAKXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers