Microchip Technology, Inc. Custom Parts - Custom Parts (0 - A) - 2N720AJAN 2N720AJAN

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174974-2N720AJAN Polarity: NPN Number of Elements: 1 Power Dissipation: 500 mW Number of Pins: 3 Categories: Custom Parts Case / Package: TO-18 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Max Operating Temperature: 200 °C Collector Base Voltage (VCBO): 120 V Collector Emitter Voltage (VCEO): 80 V Emitter Base Voltage (VEBO): 7 V
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174974-2N720AJAN Polarity: NPN Number of Elements: 1 Power Dissipation: 500 mW Number of Pins: 3 Categories: Custom Parts Case / Package: TO-18 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Max Operating Temperature: 200 °C Collector Base Voltage (VCBO): 120 V Collector Emitter Voltage (VCEO): 80 V Emitter Base Voltage (VEBO): 7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 2N720AJAN - 1174974-2N720AJAN - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 2N720AJAN
1174974-2N720AJAN
Custom Parts - Custom Parts (0 - A) - 2N720AJAN 1174974-2N720AJAN
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174974-2N720AJAN Polarity: NPN Number of Elements: 1 Power Dissipation: 500 mW Number of Pins: 3 Categories: Custom Parts Case / Package: TO-18 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Max Operating Temperature: 200 °C Collector Base Voltage (VCBO): 120 V Collector Emitter Voltage (VCEO): 80 V Emitter Base Voltage (VEBO): 7 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1174974-2N720AJAN
Polarity: NPN
Number of Elements: 1
Power Dissipation: 500 mW
Number of Pins: 3
Categories: Custom Parts
Case / Package: TO-18
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Max Operating Temperature: 200 °C
Collector Base Voltage (VCBO): 120 V
Collector Emitter Voltage (VCEO): 80 V
Emitter Base Voltage (VEBO): 7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 1174974-2N720AJAN
Product Name Custom Parts - Custom Parts (0 - A) - 2N720AJAN
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2548840 - RS Components, Ltd.
Specs
Package Type SO-16
TJ 150 C (302 F)
View Details
Single Bipolar Transistors - BCW66KGE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Single Bipolar Transistors - 2PB709ARW,115-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
View Details
3 suppliers