Bipolar (BJT) Transistor NPN 30V 500mA 500mW Through Hole TO-18 (TO-206AA)
Manufacturer: Microchip Technology
Win Source Part Number: 855005-2N718A
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Through Hole TO-18 (TO-206AA)
Package: Bulk
Package: TO-206AA, TO-18-3 Metal Can
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-18 (TO-206AA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8541.21.0095
TRANS NPN 30V 0.5A TO18 Product overview: 2N718A from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N718A can be used for catalog matching and distributor lookup.
TRANS NPN 30V 0.5A TO18
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2N718A-ND | 855005-2N718A | 276-2N718A | 2N718A |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N718A | 30V 0.5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | TO-206AA, TO-18-3 Metal Can | SOT3; TO-18 (TO-206AA) | Bulk | |
| TJ | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Packing Method | Bulk | Bulk; Bulk |