Manufacturer: Microchip Technology
Win Source Part Number: 906290-2N6989
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor Array 4 NPN (Quad) 50V 800mA - 1.5W Through Hole TO-116
Package: Bulk
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: TO-116
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
TRANS 4NPN 50V 0.8A TO116
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 906290-2N6989 | 2N6989 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - 2N6989 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |