Microchip Technology, Inc. Bipolar Transistor Arrays 2N6987

Description
Bipolar (BJT) Transistor Array 4 PNP (Quad) 60V 600mA 1.5W Through Hole TO-116
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 4 PNP (Quad) 60V 600mA 1.5W Through Hole TO-116
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 2N6987-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
2N6987-ND
Bipolar Transistor Arrays 2N6987-ND
Bipolar (BJT) Transistor Array 4 PNP (Quad) 60V 600mA 1.5W Through Hole TO-116

Bipolar (BJT) Transistor Array 4 PNP (Quad) 60V 600mA 1.5W Through Hole TO-116

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - 2N6987 - 854990-2N6987 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - 2N6987
854990-2N6987
TRANSISTORS - Transistors (BJT) - Arrays - 2N6987 854990-2N6987
Manufacturer: Microchip Technology Win Source Part Number: 854990-2N6987 Features: Bipolar (BJT) Transistor Array Package: Bulk Family Name: 2N6987 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 854990-2N6987
Features: Bipolar (BJT) Transistor Array
Package: Bulk
Family Name: 2N6987
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
60V 0.6A Bipolar Transistor
277-2N6987
60V 0.6A Bipolar Transistor 277-2N6987
TRANS 4PNP 60V 0.6A TO116 Product overview: 2N6987 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-2N6987 can be used for catalog matching and distributor lookup.

TRANS 4PNP 60V 0.6A TO116 Product overview: 2N6987 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-2N6987 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6987 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6987
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6987
TRANS 4PNP 60V 0.6A TO116

TRANS 4PNP 60V 0.6A TO116

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2N6987-ND 854990-2N6987 277-2N6987 2N6987
Product Name Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - 2N6987 60V 0.6A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type "14-DIP (0.300"", 7.62mm)" SOT3 Bulk TO-116
Packing Method Bulk Bulk; Bulk
IC(max) 600 milliamps 600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

 - BC847BQCZ - Rochester Electronics
Specs
Polarity NPN
Package Type SOT8009
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers
Bipolar Transistors - 2548532P - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
Bipolar Transistor Arrays, Pre-Biased - BCR10PNE6327BTSA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers