Bipolar (BJT) Transistor NPN 350V 15A 3MHz 175W Through Hole TO-204AA (TO-3)
TRANS NPN 350V 15A TO204AA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N6677-ND | 2N6677 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |