Microchip Technology, Inc. 300V 2A Bipolar Transistor 2N6423

Description
TRANS PNP 300V 2A TO66 Product overview: 2N6423 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6423 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS PNP 300V 2A TO66 Product overview: 2N6423 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6423 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 2A Bipolar Transistor
276-2N6423
300V 2A Bipolar Transistor 276-2N6423
TRANS PNP 300V 2A TO66 Product overview: 2N6423 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6423 can be used for catalog matching and distributor lookup.

TRANS PNP 300V 2A TO66 Product overview: 2N6423 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6423 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2N6423 - 906286-2N6423 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6423
906286-2N6423
TRANSISTORS - Transistors (BJT) - Single - 2N6423 906286-2N6423
Manufacturer: Microchip Technology Win Source Part Number: 906286-2N6423 Features: Bipolar (BJT) Transistor PNP 300 V 2 A - 35 W Through Hole TO-66 (TO-213AA) Package: Bulk Package: TO-213AA, TO-66-2 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-66 (TO-213AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 906286-2N6423
Features: Bipolar (BJT) Transistor PNP 300 V 2 A - 35 W Through Hole TO-66 (TO-213AA)
Package: Bulk
Package: TO-213AA, TO-66-2
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-66 (TO-213AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8541.29.0095

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6423 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6423
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6423
TRANS PNP 300V 2A TO66

TRANS PNP 300V 2A TO66

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 276-2N6423 906286-2N6423 2N6423
Product Name 300V 2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N6423 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk SOT3; TO-66 (TO-213AA)
Unlock Full Specs
to access all available technical data