Bipolar (BJT) Transistor NPN - Darlington 150V 5A 1W Through Hole TO-33
TRANS NPN DARL 150V 5A TO33
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N6351-ND | 2N6351 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |