Bipolar (BJT) Transistor NPN - Darlington 80V 500µA 50W Through Hole TO-66 (TO-213AA)
TRANS NPN DARL 80V 500UA TO66
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N6295-ND | 2N6295 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |