The 2N6284 is an NPN Darlington power silicon transistor designed for high-reliability applications including military and space systems. It is housed in a TO-204AA (TO-3) hermetically sealed package with 0.040 inch diameter pins and a 180 degree lead orientation. The device has a collector-emitter voltage rating of 100 V, a collector current rating of 20 A, and a total power dissipation of 175 W at 25 °C, derating linearly above this temperature. Thermal resistance junction-to-case is 0.857 °C/W. It meets MIL-PRF-19500/504 qualifications for JAN, JANTX, and JANTXV levels. The part is RoHS compliant in commercial grade variants. Weight is approximately 15 grams.
NPN TRANSISTOR Product overview: 2N6284 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6284 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-2N6284 |
| Product Name | Bipolar Transistor |
| Polarity | NPN |
| Package Type | Bulk |
| Packing Method | Bulk |
| IC(max) | 20000 milliamps |
| VCEO | 100 volts |