Microchip Technology, Inc. 100V 50A Bipolar Transistor 2N6226

Description
TRANS PNP 100V 50A TO3 Product overview: 2N6226 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 50A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6226 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 100V 50A TO3 Product overview: 2N6226 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 50A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6226 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 50A Bipolar Transistor
276-2N6226
100V 50A Bipolar Transistor 276-2N6226
TRANS PNP 100V 50A TO3 Product overview: 2N6226 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 50A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6226 can be used for catalog matching and distributor lookup.

TRANS PNP 100V 50A TO3 Product overview: 2N6226 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 50A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6226 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N6226 - 906281-2N6226 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6226
906281-2N6226
TRANSISTORS - Transistors (BJT) - Single - 2N6226 906281-2N6226
Manufacturer: Microchip Technology Win Source Part Number: 906281-2N6226 Features: Bipolar (BJT) Transistor PNP 100 V 50 A - 125 W Through Hole TO-3 Package: Bulk Package: TO-204AA, TO-3 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 906281-2N6226
Features: Bipolar (BJT) Transistor PNP 100 V 50 A - 125 W Through Hole TO-3
Package: Bulk
Package: TO-204AA, TO-3
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8541.29.0095

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6226 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6226
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6226
TRANS PNP 100V 50A TO3

TRANS PNP 100V 50A TO3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 276-2N6226 906281-2N6226 2N6226
Product Name 100V 50A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N6226 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk TO-3; SOT3; TO-3
Packing Method Bulk Bulk; Bulk
IC(max) 50000 milliamps 50000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40LVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistors - 2156559 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
 - BC847PNH6727XTSA1 - Rochester Electronics
Specs
Package Type PG-SOT363-6
View Details
4 suppliers