Bipolar (BJT) Transistor PNP 100V 5A 1W Through Hole TO-39 (TO-205AD)
TRANS PNP 100V 5A TO39
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N6193-ND | 2N6193 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |