Microchip Technology, Inc. JFETs 2N5115UB

Description
JFET P-Channel 30V 500mW Surface Mount UB
Request a Quote Datasheet
Description
JFET P-Channel 30V 500mW Surface Mount UB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - 2N5115UB-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 30V 500mW Surface Mount UB

JFET P-Channel 30V 500mW Surface Mount UB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 2N5115UB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
2N5115UB
Discrete Semiconductor Products - Transistors - JFETs 2N5115UB
JFET P-CH 30V UB

JFET P-CH 30V UB

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 2N5115UB-ND 2N5115UB
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
2 suppliers