MICROCHIP TECHNOLOGY, INC.
2N5114 -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - JFETS
Microchip Technology, Inc.
Discrete Semiconductor Products - Transistors - JFETs
2N5114
Description
JFET P-CH 30V TO18
-
Shenzhen Shengyu Electronics Technology Limited
Description
JFET P-CH 30V TO18
Suppliers
Discrete Semiconductor Products - Transistors - JFETs
2N5114
Supplier's Site
Technical Specifications
|
Product Category
|
RF Transistors |
|
Product Number
|
2N5114 |
|
Product Name
|
Discrete Semiconductor Products - Transistors - JFETs |
|
Package Type
|
30 V
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarity
N-Channel; N-Channel
V(BR)DSS
40 volts
PD
380000 milliwatts
View Details
7 suppliers
Transistor Technology / Material
GaN
Power Gain
23 dB
Operating Frequency
2500 to 2700 MHz
View Details