N-channel JFET with a drain-source voltage rating of 30 V, a gate-source breakdown voltage of -30 V, and a maximum power dissipation of 1.8 W at 25°C. Housed in a TO-18 (TO-206AA) package, it operates over a junction and storage temperature range of -65°C to +200°C. Qualified per MIL-PRF-19500/385. Gate-source_off state voltage ranges from -0.8 V to -4.0 V, with a drain current of 8.0 to 80 mA at V_GS = 0 V and V_DS = 15 V. Static drain-source on-state resistance is 60 Ω, and the small-signal reverse transfer capacitance is 8.0 pF at V_GS = -10 V and f = 1.0 MHz.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-2N4861UB-ND |
| Product Name | JFETs |
| Polarity | N-Channel |