Microchip Technology, Inc. JFETs 2N4856

Description
JFET N-Channel 40V 360mW Through Hole TO-18
Request a Quote Datasheet
Description
JFET N-Channel 40V 360mW Through Hole TO-18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - 2N4856-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 360mW Through Hole TO-18

JFET N-Channel 40V 360mW Through Hole TO-18

Buy Now Datasheet
JFETs (Junction Field Effect) - 2N4856 - 906265-2N4856 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2N4856
906265-2N4856
JFETs (Junction Field Effect) - 2N4856 906265-2N4856
Manufacturer: Microchip Technology Win Source Part Number: 906265-2N4856 Series: Military, MIL-PRF-19500/385 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: JFET N-Channel 40 V 360 mW Through Hole TO-18 Package: TO-206AA, TO-18-3 Metal Can Package: Bulk Mounting: Through Hole Family Name: 2N4856 Categories: Discrete Semiconductor Products Case / Package: TO-18 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Microchip Technology
Win Source Part Number: 906265-2N4856
Series: Military, MIL-PRF-19500/385
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: JFET N-Channel 40 V 360 mW Through Hole TO-18
Package: TO-206AA, TO-18-3 Metal Can
Package: Bulk
Mounting: Through Hole
Family Name: 2N4856
Categories: Discrete Semiconductor Products
Case / Package: TO-18
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 2N4856 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
2N4856
Discrete Semiconductor Products - Transistors - JFETs 2N4856
JFET N-CH 40V TO18

JFET N-CH 40V TO18

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 2N4856-ND 906265-2N4856 2N4856
Product Name JFETs JFETs (Junction Field Effect) - 2N4856 Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF6215S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details