The 2N4398 is a PNP bipolar junction transistor designed for switching and amplification applications. It is packaged in a tray and has a maximum collector current of 30 A, a collector-emitter voltage rating of 40 V, a collector-base breakdown voltage of 40 V, an emitter-base voltage of 5 V, and a power dissipation of 200 W. The DC current gain (HFE) ranges from 15 to 60, and the collector-to-emitter
PNP TRANSISTOR Product overview: 2N4398 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4398 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-2N4398 |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |