Microchip Technology, Inc. JFETs 2N4091UB

Description
JFET N-Channel 40V 360mW Surface Mount 3-UB (3.09x2.45)
Request a Quote Datasheet
Description
JFET N-Channel 40V 360mW Surface Mount 3-UB (3.09x2.45)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - 2N4091UB-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 360mW Surface Mount 3-UB (3.09x2.45)

JFET N-Channel 40V 360mW Surface Mount 3-UB (3.09x2.45)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 2N4091UB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
2N4091UB
Discrete Semiconductor Products - Transistors - JFETs 2N4091UB
JFET N-CH 40V 3UB

JFET N-CH 40V 3UB

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 2N4091UB-ND 2N4091UB
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - 2PS12017E34W32132NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
3 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details