Microchip Technology, Inc. JFETs 2N4091

Description
JFET N-Channel 40V 360mW Through Hole TO-18
Request a Quote Datasheet
Description
JFET N-Channel 40V 360mW Through Hole TO-18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - 2N4091-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 360mW Through Hole TO-18

JFET N-Channel 40V 360mW Through Hole TO-18

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 2N4091 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
2N4091
Discrete Semiconductor Products - Transistors - JFETs 2N4091
JFET N-CH 40V TO18

JFET N-CH 40V TO18

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 2N4091-ND 2N4091
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers