Manufacturer: Microchip Technology
Win Source Part Number: 906249-2N3878
Features: Bipolar (BJT) Transistor PNP 50 V 7 A - 35 W Through Hole TO-66 (TO-213AA)
Package: Bulk
Package: TO-213AA, TO-66-2
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-66 (TO-213AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8541.29.0095
TRANS NPN 50V 7A TO66
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 906249-2N3878 | 2N3878 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N3878 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |