Bipolar (BJT) Transistor PNP 40V 3mA 1W Through Hole TO-39 (TO-205AD)
TRANS PNP 40V 0.003A TO39
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N3867S-ND | 2N3867S |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |