SMALL-SIGNAL BJT Product overview: 2N3799 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2N3799 can be used for catalog matching and distributor lookup.
RF TRANS NPN 60V TO-18
SMALL-SIGNAL BJT
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-2N3799 | 150-2N3799-ND | 2N3799 | 2N3799 |
| Product Name | Bipolar Transistor | Bipolar RF Transistors | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Bulk | TO-206AA, TO-18-3 Metal Can | TO-206AA, TO-18-3 Metal Can | |
| Packing Method | Bulk | Bulk; Bulk | ||
| VCEO | 60 volts | 60 volts | 60 volts | |
| TJ | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |