PNP silicon switching transistor in TO-39 package for use in switching applications, rated for a collector-emitter voltage of 60 Vdc, collector current of 1.5 Adc, and total power dissipation of 0.5 W at 25°C. Operating and storage junction temperature range is from -55°C to +200°C. Thermal resistance junction-to-case is 88°C/W. Features collector-emitter saturation voltage up to 0.9 Vdc at 1.5 Adc collector current and base current of 100 mA. Meets MIL-PRF-19500/396 qualification standards for JANTXV grade devices.
TRANS PNP 60V 1.5A UA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-2N3765UA-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |