Bipolar (BJT) Transistor NPN 80V 5A 2W Stud Mount TO-111
TRANS NPN 80V 5A TO111
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 150-2N3749-ND | 2N3749 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |