Bipolar (BJT) Transistor NPN 40V 1.5A 500mW Surface Mount UB
TRANS NPN 40V 1.5A UB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N3737UB-ND | 2N3737UB |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |