Bipolar (BJT) Transistor PNP 40V 10µA 60MHz 6W Through Hole TO-5
TRANS PNP 40V 3A TO5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N3719-ND | 2N3719 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |