Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2N3418

Description
Win Source Part Number: 1214279-2N3418 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 1 Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 3 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 200mA, 2A Current - Collector Cutoff (Max): 5µA DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 1A, 2V Mounting Type: Through Hole Package / Case: TO-205AA, TO-5-3 Metal Can Supplier Device Package: TO-5 Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: 2N3418 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1214279-2N3418 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 1 Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 3 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 200mA, 2A Current - Collector Cutoff (Max): 5µA DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 1A, 2V Mounting Type: Through Hole Package / Case: TO-205AA, TO-5-3 Metal Can Supplier Device Package: TO-5 Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: 2N3418 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1214279-2N3418 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1214279-2N3418
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1214279-2N3418
Win Source Part Number: 1214279-2N3418 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 1 Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 3 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 200mA, 2A Current - Collector Cutoff (Max): 5µA DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 1A, 2V Mounting Type: Through Hole Package / Case: TO-205AA, TO-5-3 Metal Can Supplier Device Package: TO-5 Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: 2N3418 RoHS Status: RoHS non-compliant

Win Source Part Number: 1214279-2N3418
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 1
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 200mA, 2A
Current - Collector Cutoff (Max): 5µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 1A, 2V
Mounting Type: Through Hole
Package / Case: TO-205AA, TO-5-3 Metal Can
Supplier Device Package: TO-5
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: 2N3418
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
60V 3A Bipolar Transistor
276-2N3418
60V 3A Bipolar Transistor 276-2N3418
TRANS NPN 60V 3A TO5 Product overview: 2N3418 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3418 can be used for catalog matching and distributor lookup.

TRANS NPN 60V 3A TO5 Product overview: 2N3418 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3418 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N3418
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N3418
TRANS NPN 60V 3A TO5

TRANS NPN 60V 3A TO5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1214279-2N3418 276-2N3418 2N3418
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 60V 3A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3 Bulk
IC(max) 3000 milliamps 3000 milliamps
Power Gain 20 dB
Unlock Full Specs
to access all available technical data