The 2N2919 is a silicon NPN dual transistor designed for signal amplification and switching applications in discrete circuit designs. It is packaged in a TO-78 case with a body length of 19.05 mm minimum and 25.4 mm maximum, and lead spacing of 2.54 mm. The device has a collector-emitter voltage rating of 60 Vdc, a collector current rating of 30 mAdc, and a total power dissipation of 200 mW for one section at +25°C. The forward-current transfer ratio (hFE) ranges from 60 to 240 at 10 μAdc collector current and 5.0 Vdc collector-emitter voltage. The transistor is qualified per MIL-PRF-19500/355 and operates over a junction temperature range of -65°C to +200°C.
TRANS 2NPN 60V 0.03A TO78 Product overview: 2N2919 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.03A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-2N2919 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 277-2N2919 |
| Product Name | 60V 0.03A Bipolar Transistor |
| Package Type | Bulk |