The 2N2906A is a PNP silicon small signal transistor for switching and amplification applications, housed in a TO-18 (TO-206AA) metal case. It has a collector-emitter voltage rating of 60 Vdc, a collector current rating of 600 mAdc, and a total power dissipation of 0.5 W at 25°C. The device meets MIL-PRF-19500/291 qualification. Its forward current transfer ratio ranges from 40 to 175 depending on collector current and base current conditions. The collector-emitter saturation voltage is 0.4 V at 150 mA collector current and 15 mA base current, rising to 1.6 V at 500 mA collector current and 50 mA base current. The operating and storage junction temperature range is -65°C to +200°C.
TRANS PNP 60V 0.6A TO18 Product overview: 2N2906A from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N2906A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-2N2906A |
| Product Name | 60V 0.6A Bipolar Transistor |
| Package Type | Bulk |
| Packing Method | Bulk |
| IC(max) | 600 milliamps |
| VCEO | 60 volts |