Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184593-2N2324AJANTX
Number of Pins: 3
Hold Current: 2 mA
Categories: Triacs
Case / Package: TO-5
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -65 °C
Max Repetitive Reverse Voltage (Vrrm): 100 V
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1184593-2N2324AJANTX |
| Product Name | Triacs - 2N2324AJANTX |
| Standards and Certifications | RoHS |