MICROCHIP TECHNOLOGY, INC.
2N1613A -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - BIPOLAR (BJT)
Microchip Technology, Inc.
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N1613A
Description
TRANS NPN 30V 0.5A TO5
Description
TRANS NPN 30V 0.5A TO5
Suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N1613A
Supplier's Site
Technical Specifications
|
Product Category
|
Bipolar RF Transistors |
|
Product Number
|
2N1613A |
|
Product Name
|
Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
|
Packing Method
|
Bulk; Bulk
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarity
PNP
Package Type
SOT23; Sot-23
Number of units in IC
1
View Details
Transistor Technology / Material
Silicon
Package Type
SMD / 20 pin
Power Gain
35.6 dB
View Details