Manufacturer: Microchip Technology
Win Source Part Number: 854962-2N1481
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Family Name: 2N1481
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.21.0095
TRANS NPN 40V 1.5A TO5
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 854962-2N1481 | 2N1481 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N1481 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 |