Win Source Part Number: 1018526-2N1479
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 1.5 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 750mV @ 20mA, 200mA
Current - Collector Cutoff (Max): 5µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 200mA, 4V
Mounting Type: Through Hole
Package / Case: TO-205AA, TO-5-3 Metal Can
Supplier Device Package: TO-5
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
HTSUS: 8541.21.0095
Mfr: Microchip Technology
Base Product Number: 2N1479
RoHS Status: RoHS non-compliant
TRANS NPN 40V 1.5A TO5 Product overview: 2N1479 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N1479 can be used for catalog matching and distributor lookup.
TRANS NPN 40V 1.5A TO5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1018526-2N1479 | 276-2N1479 | 2N1479 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 40V 1.5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | ||
| Package Type | SOT3 | Bulk | |
| IC(max) | 1500 milliamps | 1500 milliamps | |
| Power Gain | 20 dB |