Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019628-25LC1024-E/S
Mounting: SMD (SMT)
Categories: OEM Parts(0-9)
Case / Package: SOIC
Max Frequency: 20 MHz
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1019628-25LC1024-E/SN |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 25LC1024-E/SN |