Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits(ICs)
Operating Temperature Range: -40°C ~ 85°C (TA)
Packaging: Tube
Memory Type: Non-Volatile
Memory Size: 4Kbit
Format - Memory: EEPROM
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Name | Integrated Circuits(ICs) |