Microchip Technology, Inc. OEM Parts - OEM Parts (0 - 9) - 24LC01B-I/OT 24LC01B-I/OT

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036023-24LC01B-I/OT Packaging: Tape & Reel Interface: I2C, Serial Access Time: 900 ns Density: 1 kb Number of Pins: 5 Categories: OEM Parts(0-9) Max Frequency: 400 kHz Alternative Parts (Cross-Reference): 24LC01B-I/OT24LC01B- IOT; 24LC01BIOT; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036023-24LC01B-I/OT Packaging: Tape & Reel Interface: I2C, Serial Access Time: 900 ns Density: 1 kb Number of Pins: 5 Categories: OEM Parts(0-9) Max Frequency: 400 kHz Alternative Parts (Cross-Reference): 24LC01B-I/OT24LC01B- IOT; 24LC01BIOT; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 24LC01B-I/OT - 1036023-24LC01B-I/OT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 24LC01B-I/OT
1036023-24LC01B-I/OT
OEM Parts - OEM Parts (0 - 9) - 24LC01B-I/OT 1036023-24LC01B-I/OT
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036023-24LC01B-I/OT Packaging: Tape & Reel Interface: I2C, Serial Access Time: 900 ns Density: 1 kb Number of Pins: 5 Categories: OEM Parts(0-9) Max Frequency: 400 kHz Alternative Parts (Cross-Reference): 24LC01B-I/OT24LC01B- IOT; 24LC01BIOT; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036023-24LC01B-I/OT
Packaging: Tape & Reel
Interface: I2C, Serial
Access Time: 900 ns
Density: 1 kb
Number of Pins: 5
Categories: OEM Parts(0-9)
Max Frequency: 400 kHz
Alternative Parts (Cross-Reference): 24LC01B-I/OT24LC01B-IOT; 24LC01BIOT;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1036023-24LC01B-I/OT
Product Name OEM Parts - OEM Parts (0 - 9) - 24LC01B-I/OT
Unlock Full Specs
to access all available technical data