Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036004-24C32ASM
Mounting: SMD (SMT)
Frequency: 100 kHz
Operating Supply Voltage: 5 V
Interface: Serial
Density: 32 kb
Number of Pins: 8
Categories: OEM Parts(0-9)
Case / Package: SOIC
Alternative Parts (Cross-Reference): 24C32ASM24C32A/SM;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 3 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1036004-24C32ASM |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 24C32ASM |