Microchip Technology, Inc. Connectors,Interconnects 24AA02UIDT-I/SN

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Memory Type: EEPROM Memory Format: FRAM Technology: SRAM - Synchronous, SDR (ZBT) Memory Size: 128KB Memory Organization: 256 x 8 x 2 Memory Interface: eMMC_5.1
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Memory Type: EEPROM Memory Format: FRAM Technology: SRAM - Synchronous, SDR (ZBT) Memory Size: 128KB Memory Organization: 256 x 8 x 2 Memory Interface: eMMC_5.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Memory Type: EEPROM Memory Format: FRAM Technology: SRAM - Synchronous, SDR (ZBT) Memory Size: 128KB Memory Organization: 256 x 8 x 2 Memory Interface: eMMC_5.1

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Memory Type: EEPROM
Memory Format: FRAM
Technology: SRAM - Synchronous, SDR (ZBT)
Memory Size: 128KB
Memory Organization: 256 x 8 x 2
Memory Interface: eMMC_5.1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508D5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N 90° Plug - 150511 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details