Microchip Technology, Inc. Connectors,Interconnects 24AA014HT-I/SN

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Memory Type: EPROM Memory Format: FRAM Technology: Schottky Memory Size: 128KB Memory Organization: 256 x 8 x 2 Memory Interface: eMMC_5.1
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Memory Type: EPROM Memory Format: FRAM Technology: Schottky Memory Size: 128KB Memory Organization: 256 x 8 x 2 Memory Interface: eMMC_5.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Memory Type: EPROM Memory Format: FRAM Technology: Schottky Memory Size: 128KB Memory Organization: 256 x 8 x 2 Memory Interface: eMMC_5.1

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Memory Type: EPROM
Memory Format: FRAM
Technology: Schottky
Memory Size: 128KB
Memory Organization: 256 x 8 x 2
Memory Interface: eMMC_5.1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details