Zener Diode 13V 3W ±2% Surface Mount DO-216AA
DIODE ZENER 13V 3W DO216AA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1PMT5928C/TR7-ND | 1PMT5928C/TR7 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Life Cycle Stage | Active | |
| Package | DO-216AA |