Microchip Technology, Inc. 100V 500MW Zener Diode 1N985B

Description
DIODE ZENER 100V 500MW DO7 Product overview: 1N985B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N985B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 100V 500MW DO7 Product overview: 1N985B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N985B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 500MW Zener Diode - 287-1N985B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 500MW Zener Diode
287-1N985B
100V 500MW Zener Diode 287-1N985B
DIODE ZENER 100V 500MW DO7 Product overview: 1N985B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N985B can be used for catalog matching and distributor lookup.

DIODE ZENER 100V 500MW DO7 Product overview: 1N985B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N985B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N985B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N985B-ND
Single Zener Diodes 1N985B-ND
Zener Diode 100V 500mW ±5% Through Hole DO-7

Zener Diode 100V 500mW ±5% Through Hole DO-7

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N985B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N985B
Discrete Semiconductor Products - Diodes - Zener 1N985B
DIODE ZENER 100V 500MW DO7

DIODE ZENER 100V 500MW DO7

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 287-1N985B 1N985B-ND 1N985B
Product Name 100V 500MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Bulk DO-7
ZZT 500 ohms 500 ohms
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data