Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018247-1N980B
Packaging: Bulk
Contact Plating: Lead, Tin
Tolerance: 5 %
Impedance: 185 Ω
Zener Voltage: 62 V
Number of Pins: 2
Categories: Diodes - Zener - Single
Alternative Parts (Cross-Reference): 1N5265B-TR; 1N5265B-TAP; 1N5265BDO35; BZX55C62-TAP; 1N5372B; 1N4759A-T;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -65 °C
Schedule B: 8541100050, 8541100050
Element Configuration: Single
Max Power Dissipation: 500 mW
Zener Diode 62V 500mW ±5% Through Hole DO-7
DIODE ZENER 62V 500MW DO7
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1018247-1N980B | 1N980B-ND | 1N980B |
| Product Name | Diodes - Zener - Single - 1N980B | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Pin Count | 2 | ||
| RoHS Compliant | RoHS | ||
| VZ | 62 volts | 62 volts | |
| PD | 500 milliwatts | ||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |