Microchip Technology, Inc. OEM Parts - OEM Parts (0 - 9) - 1N964B-1JAN 1N964B-1JAN

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007262-1N964B-1JAN Zener Voltage: 13 V Number of Pins: 2 Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 1N964B-1JAN1N964B1JA N; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 5 µA Max Power Dissipation: 480 mW
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007262-1N964B-1JAN Zener Voltage: 13 V Number of Pins: 2 Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 1N964B-1JAN1N964B1JA N; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 5 µA Max Power Dissipation: 480 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 1N964B-1JAN - 1007262-1N964B-1JAN - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 1N964B-1JAN
1007262-1N964B-1JAN
OEM Parts - OEM Parts (0 - 9) - 1N964B-1JAN 1007262-1N964B-1JAN
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007262-1N964B-1JAN Zener Voltage: 13 V Number of Pins: 2 Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 1N964B-1JAN1N964B1JA N; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 5 µA Max Power Dissipation: 480 mW

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007262-1N964B-1JAN
Zener Voltage: 13 V
Number of Pins: 2
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 1N964B-1JAN1N964B1JAN;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 5 µA
Max Power Dissipation: 480 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1007262-1N964B-1JAN
Product Name OEM Parts - OEM Parts (0 - 9) - 1N964B-1JAN
Unlock Full Specs
to access all available technical data