Manufacturer: Microchip Technology
Win Source Part Number: 854369-1N5987A
Features: Zener Diode 3 V 500 mW
Package: Bulk
Family Name: 1N5987
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
DIODE ZENER 3V 500MW DO35 Product overview: 1N5987A from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5987A can be used for catalog matching and distributor lookup.
Zener Diode 3V 500mW ±10% Through Hole DO-35
DIODE ZENER 3V 500MW DO35
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 854369-1N5987A | 287-1N5987A | 1N5987A-ND | 1N5987A |
| Product Name | Diodes - Zener - Single - 1N5987A | 3V 500MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Bulk | DO-35; DO-35 | ||
| ZZT | 100 ohms | 100 ohms | ||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |