Microchip Technology, Inc. 6.2V 5W Zener Diode 1N5969US

Description
DIODE ZENER 6.2V 5W D5B Product overview: 1N5969US from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5969US can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.2V 5W D5B Product overview: 1N5969US from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5969US can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.2V 5W Zener Diode - 287-1N5969US - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 5W Zener Diode
287-1N5969US
6.2V 5W Zener Diode 287-1N5969US
DIODE ZENER 6.2V 5W D5B Product overview: 1N5969US from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5969US can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 5W D5B Product overview: 1N5969US from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5969US can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5969US - 905734-1N5969US - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5969US
905734-1N5969US
Diodes - Zener - Single - 1N5969US 905734-1N5969US
Manufacturer: Microchip Technology Win Source Part Number: 905734-1N5969US Operating Temperature Range: -65°C ~ 175°C (TJ) Features: Zener Diode 6.2 V 5 W ±5% Through Hole D-5B Package: Bulk Package: SQ-MELF, E Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: D-5B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8541.10.0050

Manufacturer: Microchip Technology
Win Source Part Number: 905734-1N5969US
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: Zener Diode 6.2 V 5 W ±5% Through Hole D-5B
Package: Bulk
Package: SQ-MELF, E
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: D-5B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8541.10.0050

Buy Now
Single Zener Diodes - 1N5969US-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5969US-ND
Single Zener Diodes 1N5969US-ND
Zener Diode 6.2V 5W ±5% Through Hole D-5B

Zener Diode 6.2V 5W ±5% Through Hole D-5B

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5969US - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5969US
Discrete Semiconductor Products - Diodes - Zener 1N5969US
DIODE ZENER 6.2V 5W D5B

DIODE ZENER 6.2V 5W D5B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-1N5969US 905734-1N5969US 1N5969US-ND 1N5969US
Product Name 6.2V 5W Zener Diode Diodes - Zener - Single - 1N5969US Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Bulk D-5B D-5B
VZ 6.2 volts 6.2 volts
ZZT 1 ohms 1 ohms
PD 5000 milliwatts
Unlock Full Specs
to access all available technical data