Zener Diode 5.6V 5W ±5% Through Hole
DIODE ZENER 5.6V 5W AXIAL
DIODE ZENER 5.6V 5W AXIAL
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5968-ND | 1N5968 | 1N5968 |
| Product Name | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Package | E, Axial | Through Hole | |
| VZ | 5.6 volts | 5.6 volts |